The DAC6573 is a quad-channel, 10-bit, voltage-output DAC with an I2C interface, designed for low-power applications such as portable instrumentation and process control. It operates from a 2.7-V to 5.5-V supply, features a rail-to-rail output buffer, and supports update rates up to 188 kSPS. The device is packaged in a 16-lead TSSOP and operates over the temperature range of -40°C to +105°C. It includes a power-down mode reducing current consumption to 200 nA at 5 V and supports synchronous updates across up to 64 channels using address selection. The part has a monotonic 10-bit output and requires an external reference voltage to set the output range.
10-Bit, Quad DAC with I2C Interface 16-TSSOP -40 to 105
10-Bit 4-Ch I2C DAC, 188kS/s, 2.7-5.5V, TSSOP Product overview: DAC6573IPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5.5V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-DAC6573IPWRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013629-DAC6573IPWRG4
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: I2C
Reference Type: External
Settling Time: 9μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC6573IPWRG4 | 768-DAC6573IPWRG4 | 013629-DAC6573IPWRG4 |
| Product Name | DAC6573 10-Bit, Quad DAC with I2C Interface | 5.5V TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC6573IPWRG4 |
| Interface Type | Serial; I2C | I2C | I2C; I2C |
| Package Type | TSSOP | TSSOP | SOP; SSOP; TSSOP; 16-TSSOP |
| Screening Level | Catalog | ||
| Resolution | 10 bits | 10 bits | |
| INL | 2 LSB |