10-Bit, Quad DAC with I2C Interface 16-TSSOP -40 to 105
D/A Converter, 1 Func, Serial Input Loading, 9us Settling Time, PDSO16
Manufacturer: Texas Instruments
Win Source Part Number: 1166484-DAC6573IPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
DAC 4-CH Resistor-String 10-bit 16-Pin TSSOP Tube Product overview: DAC6573IPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC6573IPW can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 10BIT V-OUT 16TSSOP
10 Bit Digital to Analog Converter 4 16-TSSOP
IC DAC 10BIT V-OUT 16TSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC6573IPW | DAC6573IPW | 1166484-DAC6573IPW | 701-DAC6573IPW | 296-16637-5-ND | DAC6573IPW | DAC6573IPW | DAC6573IPW |
| Product Name | DAC6573 10-Bit, Quad DAC with I2C Interface | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC6573IPW | TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; I2C | Serial | I2C; I2C | I2C; I²C | ||||
| Package Type | TSSOP | SOP; SSOP; TSSOP16 | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | 16-TSSOP (0.173\", 4.40mm Width) | |||
| Screening Level | Catalog | |||||||
| Resolution | 10 bits | 10 bits | 10 bits | |||||
| INL | 2 LSB | 0.5000 LSB |