Texas Instruments Standard Linear and Logic 10Bit Dac Quad, Smd, 6573, Tssop16; Resolution (Bits) Texas Instruments DAC6573IPW

Description
10BIT DAC QUAD, SMD, 6573, TSSOP16; Resolution (Bits):10bit; Sampling Rate:188kSPS; Data Interface:I2C, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
10BIT DAC QUAD, SMD, 6573, TSSOP16; Resolution (Bits):10bit; Sampling Rate:188kSPS; Data Interface:I2C, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10Bit Dac Quad, Smd, 6573, Tssop16; Resolution (Bits) Texas Instruments - 31AH1457 - Newark, An Avnet Company
Chicago, IL, United States
10Bit Dac Quad, Smd, 6573, Tssop16; Resolution (Bits) Texas Instruments
31AH1457
10Bit Dac Quad, Smd, 6573, Tssop16; Resolution (Bits) Texas Instruments 31AH1457
10BIT DAC QUAD, SMD, 6573, TSSOP16; Resolution (Bits):10bit; Sampling Rate:188kSPS; Data Interface:I2C, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

10BIT DAC QUAD, SMD, 6573, TSSOP16; Resolution (Bits):10bit; Sampling Rate:188kSPS; Data Interface:I2C, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:TSSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC6573IPW - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC6573IPW
Digital to Analog Converters (DAC) DAC6573IPW
IC DAC 10BIT V-OUT 16TSSOP

IC DAC 10BIT V-OUT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 31AH1457 DAC6573IPW
Product Name 10Bit Dac Quad, Smd, 6573, Tssop16; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details