Texas Instruments Standard Linear and Logic Ic, 10Bit Dac, Smd, 6571, Sot-23-6; Resolution (Bits) Texas Instruments DAC6571IDBVT

Description
IC, 10BIT DAC, SMD, 6571, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
IC, 10BIT DAC, SMD, 6571, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, 10Bit Dac, Smd, 6571, Sot-23-6; Resolution (Bits) Texas Instruments - 26AJ5617 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 10Bit Dac, Smd, 6571, Sot-23-6; Resolution (Bits) Texas Instruments
26AJ5617
Ic, 10Bit Dac, Smd, 6571, Sot-23-6; Resolution (Bits) Texas Instruments 26AJ5617
IC, 10BIT DAC, SMD, 6571, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 10BIT DAC, SMD, 6571, SOT-23-6; Resolution (Bits):10bit; Sampling Rate:188kSPS; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOT-23; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC6571IDBVT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC6571IDBVT
Digital to Analog Converters (DAC) DAC6571IDBVT
IC DAC 10BIT V-OUT SOT23-6

IC DAC 10BIT V-OUT SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 26AJ5617 DAC6571IDBVT
Product Name Ic, 10Bit Dac, Smd, 6571, Sot-23-6; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details