The DAC6571 is a 10-bit digital-to-analog converter (DAC) from Texas Instruments, designed for low-power applications. It operates with a supply voltage range of +2.7 V to +5.5 V and features an I²C interface that supports data rates up to 3.4 MBPS. The device includes a power-on reset function that initializes the output to zero volts and a double-buffered input register for improved data handling. With a fast update rate of 188 kSPS, the DAC6571 provides a buffered voltage output and is specified to be monotonic by design. It has a small SOT23-6 package, making it suitable for space-constrained applications. The operating temperature range is from -40°C to +105°C, which allows for versatility in various environments. The device also incorporates a power-down feature, reducing current consumption to 50 nA at 5 V, making it ideal for battery-operated devices. Engineers considering the DAC6571 for their projects will find it suitable for applications such as process control, data acquisition systems, and portable instrumentation.
DAC6571: 10-Bit Digital-to-Analog Converter 6-SOT-23 -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 013626-DAC6571IDBVR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: I2C
Reference Type: Supply
Settling Time: 9μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±2 (Max), ±0.5 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Application Field: Used in Automation & Process Control, Portable Devices, Sensing & Instrumentation, Motor Drive & Control, Computers & Computer Peripherals
10-Bit DAC, 188KS/s, I2C, SOT-23-6, Unipolar Voltage Output Product overview: DAC6571IDBVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC6571IDBVR can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 9us Settling Time, PDSO6
10 Bit Digital to Analog Converter 1 SOT-23-6
10 Bit Digital to Analog Converter 1 SOT-23-6
10 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 10BIT V-OUT SOT23-6
10 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 10BIT V-OUT SOT23-6
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | DigiKey | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC6571IDBVR | 013626-DAC6571IDBVR | 701-DAC6571IDBVR | DAC6571IDBVR | 296-48525-6-ND | 296-48525-1-ND | 296-48525-2-ND | DAC6571IDBVR | DAC6571IDBVR | DAC6571IDBVR |
| Product Name | DAC6571 DAC6571: 10-Bit Digital-to-Analog Converter | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC6571IDBVR | SOT-23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; I2C | I2C; I2C | I2C | Serial | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | |
| Screening Level | Catalog | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| INL | 2 LSB | 2 LSB |