Texas Instruments DAC6311 10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC6311IDCKT

Description
10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet
Description
10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC6311 10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package - DAC6311IDCKT - Texas Instruments
Dallas, TX, United States
DAC6311 10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package
DAC6311IDCKT
DAC6311 10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package DAC6311IDCKT
10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125

Buy Now Datasheet
Singapore, Singapore
10bit 80uA 2.0V Digital-to-Analog Converter IC
701-DAC6311IDCKT
10bit 80uA 2.0V Digital-to-Analog Converter IC 701-DAC6311IDCKT
10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125 Product overview: DAC6311IDCKT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10bit, 80uA, 2.0V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10bit, 80uA, 2.0V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC6311IDCKT can be used for catalog matching and distributor lookup.

10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 6-SC70 -40 to 125 Product overview: DAC6311IDCKT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10bit, 80uA, 2.0V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10bit, 80uA, 2.0V, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC6311IDCKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - DAC6311IDCKT - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, 6us Settling Time, PDSO6

D/A Converter, 1 Func, Serial Input Loading, 6us Settling Time, PDSO6

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC6311IDCKT
142597-DAC6311IDCKT
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC6311IDCKT 142597-DAC6311IDCKT
Manufacturer: Texas Instruments Win Source Part Number: 142597-DAC6311IDCKT Packaging: Reel - TR Output Type: Voltage - Buffered Number of Bits: 10 Data Interface: SPI, DSP Reference Type: Supply Settling Time: 12μs (Typ) Number of D/A Converters: 1 Differential Output: No INL/DNL (LSB): ±0.06, ±0.03 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-6 Analog Supply Voltage: 2 V to 5.5 V Digital Supply Voltage: 2 V to 5.5 V Alternative Parts (Cross-Reference): AD5611AKSZ-REEL7; DAC6311IDCKTG4; DAC6311IDCKR; Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142597-DAC6311IDCKT
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 10
Data Interface: SPI, DSP
Reference Type: Supply
Settling Time: 12μs (Typ)
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.06, ±0.03
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-6
Analog Supply Voltage: 2 V to 5.5 V
Digital Supply Voltage: 2 V to 5.5 V
Alternative Parts (Cross-Reference): AD5611AKSZ-REEL7; DAC6311IDCKTG4; DAC6311IDCKR;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23716-6-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23716-6-ND
Digital to Analog Converters (DAC) 296-23716-6-ND
10 Bit Digital to Analog Converter 1 SC-70-6

10 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23716-2-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23716-2-ND
Digital to Analog Converters (DAC) 296-23716-2-ND
10 Bit Digital to Analog Converter 1 SC-70-6

10 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-23716-1-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-23716-1-ND
Digital to Analog Converters (DAC) 296-23716-1-ND
10 Bit Digital to Analog Converter 1 SC-70-6

10 Bit Digital to Analog Converter 1 SC-70-6

Buy Now Datasheet
IC DAC 10BIT 1CH LP SC70-6 - 815-DAC6311IDCKT - Utmel Electronic Limited
Hong Kong, China
IC DAC 10BIT 1CH LP SC70-6
815-DAC6311IDCKT
IC DAC 10BIT 1CH LP SC70-6 815-DAC6311IDCKT
IC DAC 10BIT 1CH LP SC70-6

IC DAC 10BIT 1CH LP SC70-6

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC6311IDCKT - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC6311IDCKT
Data Acquisition - Digital to Analog Converters (DAC) DAC6311IDCKT
IC DAC 10BIT V-OUT SC70-6

IC DAC 10BIT V-OUT SC70-6

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC6311IDCKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC6311IDCKT
Digital to Analog Converters (DAC) DAC6311IDCKT
10 Bit Digital to Analog Converter 1 SC-70-6

10 Bit Digital to Analog Converter 1 SC-70-6

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC6311IDCKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC6311IDCKT
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC6311IDCKT
IC DAC 10BIT V-OUT SC70-6

IC DAC 10BIT V-OUT SC70-6

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey DigiKey DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC6311IDCKT 701-DAC6311IDCKT DAC6311IDCKT 142597-DAC6311IDCKT 296-23716-6-ND 296-23716-2-ND 296-23716-1-ND 815-DAC6311IDCKT DAC6311IDCKT DAC6311IDCKT DAC6311IDCKT
Product Name DAC6311 10bit, Single Channel, 80uA, 2.0V-5.5V DAC in SC70 Package 10bit 80uA 2.0V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC6311IDCKT Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) IC DAC 10BIT 1CH LP SC70-6 Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI Serial SPI; SPI, DSP SPI SPI SPI SPI; SPI, DSP SPI; SPI, DSP
Package Type SC70 SOT-SC70-6 SC-70-6 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 TSSOP; 6-TSSOP, SC-88, SOT-363 SSOP; 6-TSSOP, SC-88, SOT-363 SOP; SSOP; TSSOP; 6-TSSOP, SC-88, SOT-363 6-TSSOP, SC-88, SOT-363
Screening Level Catalog
Resolution 10 bits 10 bits 10 bits 10 bits 1.25 bits 10 bits
INL 0.5000 LSB 0.0600 LSB
Unlock Full Specs
to access all available technical data

Similar Products

AMC1304M25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and CMOS Interface - AMC1304M25DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFPR - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
5 suppliers
AMC1305M05 Reinforced Isolated Modulator with ?50mV Input and CMOS Interface - AMC1305M05DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
2 suppliers