Texas Instruments Standard Linear and Logic 10Bit Dac, 1Ch, Lp, W/spi Sc70-6; Resolution (Bits) Texas Instruments DAC6311IDCKT

Description
10BIT DAC, 1CH, LP, W/SPI SC70-6; Resolution (Bits):10bit; Sampling Rate:225kSPS; Data Interface:Serial, SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet
Description
10BIT DAC, 1CH, LP, W/SPI SC70-6; Resolution (Bits):10bit; Sampling Rate:225kSPS; Data Interface:Serial, SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10Bit Dac, 1Ch, Lp, W/spi Sc70-6; Resolution (Bits) Texas Instruments - 29AH3875 - Newark, An Avnet Company
Chicago, IL, United States
10Bit Dac, 1Ch, Lp, W/spi Sc70-6; Resolution (Bits) Texas Instruments
29AH3875
10Bit Dac, 1Ch, Lp, W/spi Sc70-6; Resolution (Bits) Texas Instruments 29AH3875
10BIT DAC, 1CH, LP, W/SPI SC70-6; Resolution (Bits):10bit; Sampling Rate:225kSPS; Data Interface:Serial, SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

10BIT DAC, 1CH, LP, W/SPI SC70-6; Resolution (Bits):10bit; Sampling Rate:225kSPS; Data Interface:Serial, SPI; Supply Voltage Range:1.8V to 5.5V; ADC / DAC Case Style:SC-70; No. of Pins:6Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site
Digital to Analog Converters (DAC) - DAC6311IDCKT - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC6311IDCKT
Digital to Analog Converters (DAC) DAC6311IDCKT
IC DAC 10BIT V-OUT SC70-6

IC DAC 10BIT V-OUT SC70-6

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Digital-to-Analog Converters Signal Conditioners
Product Number 29AH3875 DAC6311IDCKT
Product Name 10Bit Dac, 1Ch, Lp, W/spi Sc70-6; Resolution (Bits) Texas Instruments Digital to Analog Converters (DAC)
Resolution 10 bits
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL560 Repeater Power Supply | Space-saving 6 mm Enclosure | Cost-optimized - BL560 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details