Win Source Part Number: 1050927-DAC63004RTER
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Series: DACx3204
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Voltage or Current - Buffered
Architecture: String DAC
Number of Bits: 12
Data Interface: I2C, SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 1.71V ~ 5.5V
Voltage - Supply, Digital: 1.62V ~ 5.5V
Settling Time: 25µs (Typ)
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±4LSB, ±1
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-DAC63004RTERDKR,
IC DAC 12BIT V OR A-OUT 16WQFN Product overview: DAC63004RTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 12BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC63004RTER can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 4 16-WQFN (3x3)
12 Bit Digital to Analog Converter 4 16-WQFN (3x3)
12 Bit Digital to Analog Converter 4 16-WQFN (3x3)
IC DAC 12BIT V OR A-OUT 16WQFN
ULTRA-LOW-POWER, FOUR-CHANNEL, 1
12 Bit Digital to Analog Converter 4 16-WQFN (3x3)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1050927-DAC63004RTER | 701-DAC63004RTER | 296-DAC63004RTERCT-ND | 296-DAC63004RTERDKR-ND | 296-DAC63004RTERTR-ND | DAC63004RTER | DAC63004RTER | DAC63004RTER |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 12BIT Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; I2C; I2C, SPI | I2C, SPI | SPI; I2C | SPI; I2C | SPI; I2C | SPI; I2C; I²C, SPI | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Settling Time | 25 µs | 25 µs | 25 µs | 25 µs | 25 µs | |||
| Package Type | Tape & Reel (TR) | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | 16-WFQFN Exposed Pad | ||
| Packing Method | Tape & Reel (TR) | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |