12 Bit Digital to Analog Converter 8 16-DSBGA
12 Bit Digital to Analog Converter 8 16-DSBGA
12-Bit 8-Ch DAC, SPI, Vout, Auto Temp, WCSP Product overview: DAC60508ZYZFT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60508ZYZFT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1323047-DAC60508ZYZF
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 250
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Supplier Device Package: 16-DSBGA
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 16-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48362-6,296-4836
Base Product Number: DAC60508
RoHS Status: ROHS3 Compliant
IC DAC 12BIT V-OUT 16DSBGA
IC DAC 12BIT V-OUT 16DSBGA
12 Bit Digital to Analog Converter 8 16-DSBGA
| DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-48362-2-ND | 296-48362-1-ND | 701-DAC60508ZYZFT | 1323047-DAC60508ZYZFT | DAC60508ZYZFT | DAC60508ZYZFT | DAC60508ZYZFT |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | ||
| Packing Method | Tape Reel | Cut Tape (CT) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | ||
| Pins | 16 | 16 | |||||
| Resolution | 12 bits | 12 bits | 12 bits |