True 12-Bit, 8-channel, SPI, Vout DAC in tiny WCSP package with precision internal reference 16-DSBGA -40 to 125 Product overview: DAC60508ZYZFR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60508ZYZFR can be used for catalog matching and distributor lookup.
12 Bit Digital to Analog Converter 8 16-DSBGA
12 Bit Digital to Analog Converter 8 16-DSBGA
12 Bit Digital to Analog Converter 8 16-DSBGA
Win Source Part Number: 1139804-DAC60508ZYZF
Category: Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 1.7V ~ 5.5V
Settling Time: 5µs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.5, ±0.5
Package / Case: 16-UFBGA, DSBGA
Supplier Device Package: 16-DSBGA
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-51037-2,296-5103
Base Product Number: DAC60508
12 Bit Digital to Analog Converter 8 16-DSBGA
IC DAC 12BIT V-OUT 16DSBGA
IC DAC 12BIT V-OUT 16DSBGA
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC60508ZYZFR | 296-51037-1-ND | 296-51037-6-ND | 296-51037-2-ND | 1139804-DAC60508ZYZFR | DAC60508ZYZFR | DAC60508ZYZFR | DAC60508ZYZFR |
| Product Name | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | |||
| Packing Method | Cut Tape (CT) | Digi-Reel® | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 16 | 16 | 16 |