12 Bit Digital to Analog Converter 8 16-DSBGA
12 Bit Digital to Analog Converter 8 16-DSBGA
Win Source Part Number: 1356929-DAC60508MCYZ
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 16-UFBGA, DSBGA
Supplier Device Package: 16-DSBGA
Base Product Number: DAC60508
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Number of D/A Converters: 8
Settling Time: 5µs (Typ)
Differential Output: No
Data Interface: SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 1.7V ~ 5.5V
INL/DNL (LSB): ±0.5, ±0.5
True 12-Bit, 8-channel, SPI, Vout DAC in tiny WCSP package with precision internal reference 16-DSBGA -40 to 125 Product overview: DAC60508MCYZFT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60508MCYZFT can be used for catalog matching and distributor lookup.
IC DAC 12BIT V-OUT 16DSBGA
12 Bit Digital to Analog Converter 8 16-DSBGA
IC DAC 12BIT V-OUT 16DSBGA
| DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-50291-1-ND | 296-50291-2-ND | 1356929-DAC60508MCYZFT | 701-DAC60508MCYZFT | DAC60508MCYZFT | DAC60508MCYZFT | DAC60508MCYZFT |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI; SPI | SPI; SPI | SPI; SPI | SPI; SPI | |||
| Package Type | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | 16-UFBGA, DSBGA | |||
| Packing Method | Cut Tape (CT) | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | |||
| Pins | 16 | 16 | |||||
| Resolution | 12 bits | 12 bits | 12 bits |