Texas Instruments Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC60502DRXR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1323033-DAC60502DRXR Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: I2C, Serial, SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±1 Supplier Device Package: 10-WSON (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-WFDFN ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-DAC60502DRXRCT,2 96-DAC60502DRXRTR,29 6-DAC60502DRXRDKR Base Product Number: DAC60502 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1323033-DAC60502DRXR Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: I2C, Serial, SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±1 Supplier Device Package: 10-WSON (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-WFDFN ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-DAC60502DRXRCT,2 96-DAC60502DRXRTR,29 6-DAC60502DRXRDKR Base Product Number: DAC60502 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - 1323033-DAC60502DRXR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
1323033-DAC60502DRXR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) 1323033-DAC60502DRXR
Manufacturer: Texas Instruments Win Source Part Number: 1323033-DAC60502DRXR Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC) Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Output Type: Voltage - Buffered Architecture: R-2R Number of Bits: 12 Data Interface: I2C, Serial, SPI Reference Type: External, Internal Voltage - Supply, Analog: 2.7V ~ 5.5V Voltage - Supply, Digital: 2.7V ~ 5.5V Number of D/A Converters: 2 Differential Output: No INL/DNL (LSB): ±1, ±1 Supplier Device Package: 10-WSON (2.5x2.5) Temperature Range - Operating: -40°C ~ 125°C Case / Package: 10-WFDFN ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-DAC60502DRXRCT,2 96-DAC60502DRXRTR,29 6-DAC60502DRXRDKR Base Product Number: DAC60502 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1323033-DAC60502DRXR
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: R-2R
Number of Bits: 12
Data Interface: I2C, Serial, SPI
Reference Type: External, Internal
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Number of D/A Converters: 2
Differential Output: No
INL/DNL (LSB): ±1, ±1
Supplier Device Package: 10-WSON (2.5x2.5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 10-WFDFN
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DAC60502DRXRCT,296-DAC60502DRXRTR,296-DAC60502DRXRDKR
Base Product Number: DAC60502
RoHS Status: ROHS3 Compliant

Buy Now
Digital to Analog Converters (DAC) - 296-DAC60502DRXRDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC60502DRXRDKR-ND
Digital to Analog Converters (DAC) 296-DAC60502DRXRDKR-ND
12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)

12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC60502DRXRCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC60502DRXRCT-ND
Digital to Analog Converters (DAC) 296-DAC60502DRXRCT-ND
12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)

12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC60502DRXRTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC60502DRXRTR-ND
Digital to Analog Converters (DAC) 296-DAC60502DRXRTR-ND
12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)

12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)

Buy Now Datasheet
Dual Digital-to-Analog Converter IC - 701-DAC60502DRXR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Digital-to-Analog Converter IC
701-DAC60502DRXR
Dual Digital-to-Analog Converter IC 701-DAC60502DRXR
Dual-channel, 1-LSB INL, 12-bit, SPI voltage-output digital-to-analog converter (DAC) 10-WSON -40 to 125 Product overview: DAC60502DRXR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60502DRXR can be used for catalog matching and distributor lookup.

Dual-channel, 1-LSB INL, 12-bit, SPI voltage-output digital-to-analog converter (DAC) 10-WSON -40 to 125 Product overview: DAC60502DRXR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC60502DRXR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC60502DRXR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC60502DRXR
Digital to Analog Converters (DAC) DAC60502DRXR
12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)

12 Bit Digital to Analog Converter 2 10-WSON (2.5x2.5)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC60502DRXR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC60502DRXR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC60502DRXR
IC DAC 12BIT V-OUT 10WSON

IC DAC 12BIT V-OUT 10WSON

Supplier's Site
Data Acquisition - Digital to Analog Converters (DAC) - DAC60502DRXR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC60502DRXR
Data Acquisition - Digital to Analog Converters (DAC) DAC60502DRXR
DUAL CHANNEL 12 BIT DAC

DUAL CHANNEL 12 BIT DAC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 1323033-DAC60502DRXR 296-DAC60502DRXRDKR-ND 296-DAC60502DRXRCT-ND 296-DAC60502DRXRTR-ND 701-DAC60502DRXR DAC60502DRXR DAC60502DRXR DAC60502DRXR
Product Name Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Dual Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Serial; SPI; I2C; I2C, Serial, SPI Serial; SPI; I2C; I2C, Serial, SPI Serial; SPI; I2C; I2C, Serial, SPI Serial; SPI; I2C; I2C, Serial, SPI Serial Serial; SPI; I2C; I²C, Serial, SPI
Package Type 10-WFDFN 10-WFDFN 10-WFDFN 10-WFDFN 10-WFDFN 10-WFDFN
Packing Method Tape Reel; Reel - TR Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Pins 10 10 10
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1922583P - RS Components, Ltd.
Specs
Package Type QSOP
Pins 16
Resolution 8 bits
View Details
ADS7870 12-Bit ADC, MUX, PGA and Internal Reference Data Acquisition System - ADS7870EA/1K - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
4 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details