Texas Instruments DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) DAC5687IPZPR

Description
16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85
Request a Quote
Description
16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DAC5687IPZPR is a dual-channel, 16-bit digital-to-analog converter (DAC) capable of operating at a maximum sampling rate of 500 MSPS. It features selectable 2x, 4x, and 8x interpolation, which enhances the output signal quality. The device includes an on-chip phase-locked loop (PLL) and voltage-controlled oscillator (VCO) for clock multiplication, as well as full IQ compensation for offset, gain, and phase adjustments. This DAC offers flexible input options, including FIFO with latch, even/odd multiplexed input, and single-port demultiplexed input. It also incorporates a complex mixer with a 32-bit numerically controlled oscillator (NCO) and fixed frequency mixers for improved frequency handling. The output is differential and scalable, ranging from 2 mA to 20 mA. The DAC5687IPZPR operates within a temperature range of -40°C to 85°C and is packaged in a 100-pin HTQFP format. It is pin-compatible with the DAC5686, allowing for easy integration into existing designs. This device is suitable for applications in cellular base transceiver stations and cable modem termination systems, making it a versatile choice for high-performance signal processing tasks.

Datasheet Summary
Powered by GS/AI

The DAC5687IPZPR is a dual-channel, 16-bit digital-to-analog converter (DAC) capable of operating at a maximum sampling rate of 500 MSPS. It features selectable 2x, 4x, and 8x interpolation, which enhances the output signal quality. The device includes an on-chip phase-locked loop (PLL) and voltage-controlled oscillator (VCO) for clock multiplication, as well as full IQ compensation for offset, gain, and phase adjustments. This DAC offers flexible input options, including FIFO with latch, even/odd multiplexed input, and single-port demultiplexed input. It also incorporates a complex mixer with a 32-bit numerically controlled oscillator (NCO) and fixed frequency mixers for improved frequency handling. The output is differential and scalable, ranging from 2 mA to 20 mA. The DAC5687IPZPR operates within a temperature range of -40°C to 85°C and is packaged in a 100-pin HTQFP format. It is pin-compatible with the DAC5686, allowing for easy integration into existing designs. This device is suitable for applications in cellular base transceiver stations and cable modem termination systems, making it a versatile choice for high-performance signal processing tasks.

Suppliers

Company
Product
Description
Supplier Links
DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) - DAC5687IPZPR - Texas Instruments
Dallas, TX, United States
DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC)
DAC5687IPZPR
DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) DAC5687IPZPR
16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85

16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZPR
013623-DAC5687IPZPR
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZPR 013623-DAC5687IPZPR
Manufacturer: Texas Instruments Win Source Part Number: 013623-DAC5687IPZPR Packaging: Reel - TR Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External, Internal Settling Time: 10.4ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±4, ±4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-HTQFP (14x14) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.71 V to 2.15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013623-DAC5687IPZPR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-HTQFP (14x14)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.71 V to 2.15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC5687IPZPR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC5687IPZPR-ND
Digital to Analog Converters (DAC) DAC5687IPZPR-ND
16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

Buy Now Datasheet
 - DAC5687IPZPR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQFP100

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQFP100

Supplier's Site Datasheet
Singapore, Singapore
16-bit Dual Digital-to-Analog Converter IC
701-DAC5687IPZPR
16-bit Dual Digital-to-Analog Converter IC 701-DAC5687IPZPR
16-Bit 500MSPS Dual DAC, Parallel Interface, HTQFP Product overview: DAC5687IPZPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5687IPZPR can be used for catalog matching and distributor lookup.

16-Bit 500MSPS Dual DAC, Parallel Interface, HTQFP Product overview: DAC5687IPZPR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5687IPZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZPR - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5687IPZPR
Data Acquisition - Digital to Analog Converters (DAC) DAC5687IPZPR
IC DAC 16BIT A-OUT 100HTQFP

IC DAC 16BIT A-OUT 100HTQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5687IPZPR
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5687IPZPR
IC DAC 16BIT A-OUT 100HTQFP

IC DAC 16BIT A-OUT 100HTQFP

Supplier's Site
Digital to Analog Converters (DAC) - DAC5687IPZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5687IPZPR
Digital to Analog Converters (DAC) DAC5687IPZPR
16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5687IPZPR 013623-DAC5687IPZPR DAC5687IPZPR-ND DAC5687IPZPR 701-DAC5687IPZPR DAC5687IPZPR DAC5687IPZPR DAC5687IPZPR
Product Name DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZPR Digital to Analog Converters (DAC) 16-bit Dual Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel Parallel; Parallel
Package Type HTQFP QFP; TQFP; 100-HTQFP (14x14) TQFP; 100-TQFP Exposed Pad QFP; TQFP; HTQFP100 HTQFP 100-TQFP Exposed Pad QFP; TQFP; 100-TQFP Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
Dissipation 1410 milliwatts 1750 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADS7871 14-Bit 48KSPS DAS with ADC, MUX, PGA and Internal Reference - ADS7871IDB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type SSOP
Screening Level Catalog
View Details
6 suppliers
AMC7836 High-Density, 12-Bit  Analog Monitor and Control Solution, Bipolar DAC - AMC7836IPAPR - Texas Instruments
Specs
Package Type HTQFP
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
DAC1280 Very Low Distortion Digital-to-Analog Converter for Seismic Applications - DAC1280IPWR - Texas Instruments
Specs
Interface Type Bitstream
Package Type TSSOP
Screening Level Catalog
View Details
4 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
4 suppliers