Texas Instruments DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) DAC5687IPZP

Description
16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85
Request a Quote Datasheet
Description
16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) - DAC5687IPZP - Texas Instruments
Dallas, TX, United States
DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC)
DAC5687IPZP
DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) DAC5687IPZP
16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85

16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) 100-HTQFP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZP
120587-DAC5687IPZP
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZP 120587-DAC5687IPZP
Manufacturer: Texas Instruments Win Source Part Number: 120587-DAC5687IPZP Packaging: Tray Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External, Internal Settling Time: 10.4ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): ±4, ±4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-HTQFP (14x14) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.71 V to 2.15 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120587-DAC5687IPZP
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±4, ±4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-HTQFP (14x14)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.71 V to 2.15 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-17935-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-17935-ND
Digital to Analog Converters (DAC) 296-17935-ND
16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

Buy Now Datasheet
 - DAC5687IPZP - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQFP100

D/A Converter, 1 Func, Parallel, Word Input Loading, 0.0104us Settling Time, PQFP100

Supplier's Site Datasheet
Singapore, Singapore
16-bit Digital-to-Analog Converter IC
701-DAC5687IPZP
16-bit Digital-to-Analog Converter IC 701-DAC5687IPZP
16-Bit 2-Ch 500MSPS DAC, Parallel Interface, HTQFP Product overview: DAC5687IPZP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5687IPZP can be used for catalog matching and distributor lookup.

16-Bit 2-Ch 500MSPS DAC, Parallel Interface, HTQFP Product overview: DAC5687IPZP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5687IPZP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZP - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC5687IPZP
Data Acquisition - Digital to Analog Converters (DAC) DAC5687IPZP
IC DAC 16BIT A-OUT 100HTQFP

IC DAC 16BIT A-OUT 100HTQFP

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC5687IPZP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5687IPZP
Digital to Analog Converters (DAC) DAC5687IPZP
16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5687IPZP
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5687IPZP
IC DAC 16BIT A-OUT 100HTQFP

IC DAC 16BIT A-OUT 100HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5687IPZP 120587-DAC5687IPZP 296-17935-ND DAC5687IPZP 701-DAC5687IPZP DAC5687IPZP DAC5687IPZP DAC5687IPZP
Product Name DAC5687 16-bit, 500 MSPS 2x-8x Interpolating Dual-Channel Digital-to-Analog Converter (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5687IPZP Digital to Analog Converters (DAC) 16-bit Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel Parallel Parallel; Parallel
Package Type HTQFP QFP; TQFP; 100-HTQFP (14x14) TQFP; 100-TQFP Exposed Pad QFP; TQFP; HTQFP100 HTQFP QFP; TQFP; 100-TQFP Exposed Pad 100-TQFP Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
Dissipation 1410 milliwatts 1750 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DAC38J84 Quad-Channel, 16-Bit, 1.6/2.5 GSPS, DAC with JESD204B Interface - DAC38J84IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
6 suppliers
DAC0832 8-bit Microprocessor Compatible, Double-Buffered D/A Converter - DAC0832LCWM/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
8 suppliers
AMC1304M25 Reinforced Isolated Modulator with LDO Regulator, ?250mV Input, and CMOS Interface - AMC1304M25DW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers