Texas Instruments DAC5686 16 Bit 500 MSPS Dual DAC, 16x interpolation, high-performance DAC5686IPZPG4

Description
16 Bit 500 MSPS Dual DAC, 16x interpolation, high-performance 100-HTQFP -40 to 85
Request a Quote Datasheet
Description
16 Bit 500 MSPS Dual DAC, 16x interpolation, high-performance 100-HTQFP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DAC5686 16 Bit 500 MSPS Dual DAC, 16x interpolation, high-performance - DAC5686IPZPG4 - Texas Instruments
Dallas, TX, United States
DAC5686 16 Bit 500 MSPS Dual DAC, 16x interpolation, high-performance
DAC5686IPZPG4
DAC5686 16 Bit 500 MSPS Dual DAC, 16x interpolation, high-performance DAC5686IPZPG4
16 Bit 500 MSPS Dual DAC, 16x interpolation, high-performance 100-HTQFP -40 to 85

16 Bit 500 MSPS Dual DAC, 16x interpolation, high-performance 100-HTQFP -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit Dual Digital-to-Analog Converter IC
701-DAC5686IPZPG4
16-bit Dual Digital-to-Analog Converter IC 701-DAC5686IPZPG4
16-Bit Dual DAC, 500MSPS, Parallel Interface, HTQFP Product overview: DAC5686IPZPG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5686IPZPG4 can be used for catalog matching and distributor lookup.

16-Bit Dual DAC, 500MSPS, Parallel Interface, HTQFP Product overview: DAC5686IPZPG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5686IPZPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital to Analog Converters (DAC) - DAC5686IPZPG4-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC5686IPZPG4-ND
Digital to Analog Converters (DAC) DAC5686IPZPG4-ND
16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5686IPZPG4
1032439-DAC5686IPZPG4
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5686IPZPG4 1032439-DAC5686IPZPG4
Manufacturer: Texas Instruments Win Source Part Number: 1032439-DAC5686IPZPG 4 Packaging: Tray Output Type: Current - Unbuffered Number of Bits: 16 Data Interface: Parallel Reference Type: External, Internal Settling Time: 12ns (Typ) Number of D/A Converters: 2 Differential Output: Yes INL/DNL (LSB): 12, 9 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 100-HTQFP (14x14) Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 1.65 V to 1.95 V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1032439-DAC5686IPZPG4
Packaging: Tray
Output Type: Current - Unbuffered
Number of Bits: 16
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 12ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): 12, 9
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 100-HTQFP (14x14)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 1.65 V to 1.95 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Digital to Analog Converters (DAC) - DAC5686IPZPG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC5686IPZPG4
Digital to Analog Converters (DAC) DAC5686IPZPG4
16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

16 Bit Digital to Analog Converter 2 100-HTQFP (14x14)

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC5686IPZPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC5686IPZPG4
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC5686IPZPG4
IC DAC 16BIT A-OUT 100HTQFP

IC DAC 16BIT A-OUT 100HTQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC5686IPZPG4 701-DAC5686IPZPG4 DAC5686IPZPG4-ND 1032439-DAC5686IPZPG4 DAC5686IPZPG4 DAC5686IPZPG4
Product Name DAC5686 16 Bit 500 MSPS Dual DAC, 16x interpolation, high-performance 16-bit Dual Digital-to-Analog Converter IC Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5686IPZPG4 Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel Parallel Parallel; Parallel Parallel; Parallel
Package Type HTQFP HTQFP TQFP; 100-TQFP Exposed Pad QFP; TQFP; 100-HTQFP (14x14) QFP; TQFP; 100-TQFP Exposed Pad 100-TQFP Exposed Pad
Screening Level Catalog
Resolution 16 bits 16 bits 16 bits 16 bits
Dissipation 445 milliwatts 950 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

ADS1218 24-Bit, 780 SPS ADC w/FLASH Memory, 8 CH, Vref, Buffer, 2 IDACs, Serial Out, Digital I/O, Low Power - ADS1218Y/250 - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDWVR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 1189020-AMC1106E05DWVR - Win Source Electronics
Specs
Interface Type Serial; Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DAC2904 14 Bit, 125 MSPS Dual Communications DACs - DAC2904IPFB - Texas Instruments
Specs
Interface Type Parallel
Package Type TQFP
Screening Level Catalog
View Details
7 suppliers