16-Bit, 1.0 GSPS 2x-4x Interpolating Digital-To-Analog Converter (DAC) 64-VQFN -40 to 85
Win Source Part Number: 1351409-DAC5681ZIRGC
Category: Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Package: Tape & Reel
Standard Package: 2,000
Output Type: Current - Unbuffered
Architecture: Current Sink
Number of Bits: 16
Data Interface: LVDS - Parallel
Reference Type: External, Internal
Voltage - Supply, Analog: 3V ~ 3.6V
Voltage - Supply, Digital: 1.7V ~ 1.9V
Settling Time: 10.4ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±4, ±2
Mounting Type: Surface Mount
Package / Case: 64-VFQFN Exposed Pad
Supplier Device Package: 64-VQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DAC5681
16 Bit Digital to Analog Converter 1 64-VQFN (9x9)
16-Bit 1GS/s DAC, LVDS/Parallel Interface, VQFN Product overview: DAC5681ZIRGCR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5681ZIRGCR can be used for catalog matching and distributor lookup.
IC DAC 16BIT A-OUT 64VQFN
IC DAC 16BIT A-OUT 64VQFN
16 Bit Digital to Analog Converter 1 64-VQFN (9x9)
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5681ZIRGCR | 1351409-DAC5681ZIRGCR | DAC5681ZIRGCR-ND | 701-DAC5681ZIRGCR | DAC5681ZIRGCR | DAC5681ZIRGCR | DAC5681ZIRGCR |
| Product Name | DAC5681Z 16-Bit, 1.0 GSPS 2x-4x Interpolating Digital-To-Analog Converter (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 16-bit VQFN Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; LVDS - Parallel | Parallel | LVDS, Parallel | Parallel; LVDS - Parallel | ||
| Package Type | VQFN | 64-VFQFN Exposed Pad | VQFN | 64-VFQFN Exposed Pad | 64-VFQFN Exposed Pad | ||
| Screening Level | Catalog | ||||||
| Resolution | 16 bits | 16 bits | 16 bits | 16 bits | |||
| Dissipation | 800 milliwatts | 650 milliwatts |