Enhanced Product 14-Bit 400-Msps Digital-To-Analog Converter 48-HTQFP -55 to 125
14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)
14-Bit 400MS/s DAC, LVDS/Parallel Interface, HTQFP Product overview: DAC5675MPHPEP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5675MPHPEP can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Parallel, Word Input Loading, 0.012us Settling Time, PQFP48
Manufacturer: Texas Instruments
Win Source Part Number: 1166478-DAC5675MPHPE
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
14 Bit Digital to Analog Converter 1 48-HTQFP (7x7)
IC DAC 14BIT A-OUT 48HTQFP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5675MPHPEP | 296-21306-ND | 701-DAC5675MPHPEP | DAC5675MPHPEP | 1166478-DAC5675MPHPEP | DAC5675MPHPEP | DAC5675MPHPEP |
| Product Name | DAC5675-EP Enhanced Product 14-Bit 400-Msps Digital-To-Analog Converter | Digital to Analog Converters (DAC) | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5675MPHPEP | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | LVDS, Parallel | Parallel | |||
| Package Type | HTQFP | 48-PowerTQFP | HTQFP | QFP; TQFP; HTQFP48 | QFP; TQFP; 48-PowerTQFP | 48-PowerTQFP | |
| Screening Level | HiRel Enhanced Product | ||||||
| Resolution | 14 bits | 14 bits | 14 bits | 14 bits | |||
| Dissipation | 820 milliwatts | 900 milliwatts |