12 bit 275 MSPS Dual Digital to Analog Converter 48-TQFP -40 to 85
IC DAC 12BIT 48-TQFP
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)
IC DAC 12BIT 48-TQFP
Manufacturer: Texas Instruments
Win Source Part Number: 135713-DAC5662IPFBR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 12
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): 0.3, 0.2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
2-Ch 12-Bit 200MSPS Parallel DAC, TQFP Product overview: DAC5662IPFBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5662IPFBR can be used for catalog matching and distributor lookup.
IC DAC 12BIT A-OUT 48TQFP
12 Bit Digital to Analog Converter 2 48-TQFP (7x7)
IC DAC 12BIT A-OUT 48TQFP
| Texas Instruments | DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5662IPFBR | 296-DAC5662IPFBRDKR-ND | 296-DAC5662IPFBRTR-ND | 296-DAC5662IPFBRCT-ND | 135713-DAC5662IPFBR | 701-DAC5662IPFBR | DAC5662IPFBR | DAC5662IPFBR | DAC5662IPFBR |
| Product Name | DAC5662 12 bit 275 MSPS Dual Digital to Analog Converter | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5662IPFBR | Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel | Parallel; Parallel | ||
| Package Type | TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP | QFP; TQFP; 48-TQFP | 48-TQFP | |
| Screening Level | Catalog | ||||||||
| Resolution | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | 12 bits | |||
| Dissipation | 330 milliwatts | 390 milliwatts |