10 bit 275 MSPS Dual Digital to Analog Converter 48-TQFP -40 to 85
D/A Converter, 2 Func, Parallel, Word Input Loading, 0.02us Settling Time, PQFP48
10-Bit Dual DAC, 200MS/s, TQFP Product overview: DAC5652IPFBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5652IPFBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013613-DAC5652IPFBR
Packaging: Reel - TR
Output Type: Current - Unbuffered
Number of Bits: 10
Data Interface: Parallel
Reference Type: External, Internal
Settling Time: 20ns (Typ)
Number of D/A Converters: 2
Differential Output: Yes
INL/DNL (LSB): ±0.25, ±0.16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC DAC 10BIT 48-TQFP
IC DAC 10BIT 48-TQFP
10 Bit Digital to Analog Converter 2 48-TQFP (7x7)
IC DAC 10BIT A-OUT 48TQFP
10 Bit Digital to Analog Converter 2 48-TQFP (7x7)
IC DAC 10BIT A-OUT 48TQFP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5652IPFBR | DAC5652IPFBR | 701-DAC5652IPFBR | 013613-DAC5652IPFBR | 296-DAC5652IPFBRCT-ND | 296-DAC5652IPFBRDKR-ND | 296-DAC5652IPFBRTR-ND | DAC5652IPFBR | DAC5652IPFBR | DAC5652IPFBR |
| Product Name | DAC5652 10 bit 275 MSPS Dual Digital to Analog Converter | Dual Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5652IPFBR | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Parallel | Parallel | Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | Parallel; Parallel | ||
| Package Type | TQFP | QFP; TQFP; TQFP48 | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP; 48-TQFP | TQFP; 48-TQFP | TQFP; 48-TQFP | 48-TQFP | QFP; TQFP; 48-TQFP | |
| Screening Level | Catalog | |||||||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits | ||||
| Dissipation | 290 milliwatts | 360 milliwatts |