8-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 24-VQFN -40 to 125
8 Bit Digital to Analog Converter 8 24-VQFN (4x4)
8 Bit Digital to Analog Converter 8 24-VQFN (4x4)
8 Bit Digital to Analog Converter 8 24-VQFN (4x4)
8-Bit Octal Voltage Output DAC, I2C, VQFN Product overview: DAC5578SRGET from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, VQFN, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5578SRGET can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 013609-DAC5578SRGET
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: I2C
Reference Type: External
Settling Time: 12μs (Typ)
Number of D/A Converters: 8
Differential Output: No
INL/DNL (LSB): ±0.01, ±0.01
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 24-VQFN (4x4)
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Portable Devices, Motor Drive & Control, Computers & Computer Peripherals
IC DAC 8BIT I2C OCTAL 24VQFN
IC DAC 8BIT V-OUT 24VQFN
8 Bit Digital to Analog Converter 8 24-VQFN (4x4)
IC DAC 8BIT V-OUT 24VQFN
| Texas Instruments | DigiKey | DigiKey | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5578SRGET | 296-27737-2-ND | 296-27737-6-ND | 296-27737-1-ND | 701-DAC5578SRGET | 013609-DAC5578SRGET | 815-DAC5578SRGET | DAC5578SRGET | DAC5578SRGET | DAC5578SRGET |
| Product Name | DAC5578 8-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | 8-bit VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5578SRGET | IC DAC 8BIT I2C OCTAL 24VQFN | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | Serial; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I2C | I2C; I2C | I2C; I²C | ||
| Package Type | TSSOP,VQFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | VQFN | 24-VQFN (4x4) | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Screening Level | Catalog | |||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | |||
| INL | 0.2500 LSB | 0.0100 LSB |