8-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC 16-TSSOP -40 to 125
8-Bit Octal DAC, 188.88KS/s, I2C, Voltage Out, TSSOP Product overview: DAC5578SPW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, TSSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5578SPW can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 8 16-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1166469-DAC5578SPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, 7us Settling Time, PDSO16
IC DAC 8BIT V-OUT 16TSSOP
8 Bit Digital to Analog Converter 8 16-TSSOP
IC DAC 8BIT V-OUT 16TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5578SPW | 701-DAC5578SPW | 296-27736-5-ND | 1166469-DAC5578SPW | DAC5578SPW | DAC5578SPW | DAC5578SPW | DAC5578SPW |
| Product Name | DAC5578 8-bit, Octal Channel, Ultra-Low Glitch, Voltage Output, 2-Wire Interface DAC | 8-bit TSSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5578SPW | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | |
| Interface Type | Serial; I2C | I2C | I2C; I2C | Serial | I2C; I²C | |||
| Package Type | TSSOP,VQFN | TSSOP | TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" | SOP; SSOP; TSSOP16 | 16-TSSOP (0.173\", 4.40mm Width) | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) | ||
| Screening Level | Catalog | |||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | ||||
| INL | 0.2500 LSB | 0.0100 LSB |