8-bit, Quad, Digital-to-Analog Converter with I2C interface 10-VSSOP -40 to 105
| Texas Instruments | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5574IDGSRG4 |
| Product Name | DAC5574 8-bit, Quad, Digital-to-Analog Converter with I2C interface |
| Interface Type | Serial; I2C |
| Package Type | VSSOP |
| Screening Level | Catalog |
| Resolution | 8 bits |
| INL | 0.5000 LSB |