Low-power, 8-Bit DAC with high-speed I2C Input 6-SOT-23 -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 013605-DAC5571IDBVR
Packaging: Reel - TR
Output Type: Voltage - Buffered
Number of Bits: 8
Data Interface: I2C
Reference Type: Supply
Settling Time: 8μs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±0.5 (Max), ±0.25 (Max)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: SOT-23-6
Analog Supply Voltage: 2.7 V to 5.5 V
Digital Supply Voltage: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
8-Bit DAC, 188kS/s, I2C, SOT-23-6, 2.7-5.5V Product overview: DAC5571IDBVR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5.5V, SOT-23. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5.5V, SOT-23, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC5571IDBVR can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, 8us Settling Time, PDSO6
8 Bit Digital to Analog Converter 1 SOT-23-6
8 Bit Digital to Analog Converter 1 SOT-23-6
8 Bit Digital to Analog Converter 1 SOT-23-6
8 Bit Digital to Analog Converter 1 SOT-23-6
IC DAC 8BIT V-OUT SOT23-6
IC DAC 8BIT V-OUT SOT23-6
8 BIT 12C SNGL CHNL DAC SOT23-6
8us I2C 2.7V~5.5V 8Bit SOT-23-6 Digital To Analog Converters (DACs) ROHS
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | DigiKey | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | DAC5571IDBVR | 013605-DAC5571IDBVR | 701-DAC5571IDBVR | DAC5571IDBVR | 296-38918-6-ND | 296-38918-1-ND | 296-38918-2-ND | DAC5571IDBVR | DAC5571IDBVR | DAC5571IDBVR | 815-DAC5571IDBVR | DAC5571IDBVR |
| Product Name | DAC5571 Low-power, 8-Bit DAC with high-speed I2C Input | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC5571IDBVR | 8-bit 5.5V SOT-23 Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | 8 BIT 12C SNGL CHNL DAC SOT23-6 | ADC/DAC/Data Conversion >> Digital To Analog Converters (DACs) | |
| Interface Type | Serial; I2C | I2C; I2C | I2C | Serial | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I²C | I2C; I2C | I2C; I2C | ||
| Package Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23-6 | ||
| Screening Level | Catalog | |||||||||||
| Resolution | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 8 bits | 1 bits | 8 bits | ||||
| INL | 1 LSB | 0.5000 LSB | 0.5000 LSB |