10 Bit Digital to Analog Converter 1 8-WSON (2x2)
IC DAC 10BIT 8-WSON
IC DAC 10BIT 8-WSON
Manufacturer: Texas Instruments
Win Source Part Number: 1322956-DAC53701DSGR
Category: Integrated Circuits (ICs)>Data Acquisition>Digital to Analog Converters (DAC)
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 10
Data Interface: I2C
Reference Type: Internal, Supply
Voltage - Supply, Analog: 1.71V ~ 5.5V
Voltage - Supply, Digital: 1.71V ~ 5.5V
Settling Time: 12µs
Number of D/A Converters: 1
Differential Output: No
INL/DNL (LSB): ±1, ±1
Supplier Device Package: 8-WSON (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-WFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 74
HTSUS: 8542.39.0001
Other Part Number: 296-DAC53701DSGRTR
RoHS Status: ROHS3 Compliant
IC DAC 10BIT V-OUT 8WSON Product overview: DAC53701DSGR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 10BIT, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC53701DSGR can be used for catalog matching and distributor lookup.
IC DIGITAL TO ANALOG CONVERTER
IC DAC 10BIT V-OUT 8WSON
10 Bit Digital to Analog Converter 1 8-WSON (2x2)
| DigiKey | DigiKey | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 296-DAC53701DSGRTR-ND | 296-DAC53701DSGRCT-ND | 296-DAC53701DSGRDKR-ND | 1322956-DAC53701DSGR | 701-DAC53701DSGR | DAC53701DSGR | DAC53701DSGR | DAC53701DSGR |
| Product Name | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | 10BIT Digital-to-Analog Converter IC | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Interface Type | I2C; I2C | I2C; I2C | I2C; I2C | I2C; I2C | I2C | I2C; I²C | ||
| Package Type | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | Tape & Reel (TR) | 8-WFDFN Exposed Pad | 8-WFDFN Exposed Pad | |
| Packing Method | Tape Reel | Cut Tape (CT) | Digi-Reel® | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) | |
| Pins | 8 | 8 | 8 | 8 | ||||
| Resolution | 10 bits | 10 bits | 10 bits | 10 bits | 10 bits |