Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC43608RTER

Description
8 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - 296-DAC43608RTERDKR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC43608RTERDKR-ND
Digital to Analog Converters (DAC) 296-DAC43608RTERDKR-ND
8 Bit Digital to Analog Converter 8 16-WQFN (3x3)

8 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC43608RTERCT-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC43608RTERCT-ND
Digital to Analog Converters (DAC) 296-DAC43608RTERCT-ND
8 Bit Digital to Analog Converter 8 16-WQFN (3x3)

8 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Digital to Analog Converters (DAC) - 296-DAC43608RTERTR-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
296-DAC43608RTERTR-ND
Digital to Analog Converters (DAC) 296-DAC43608RTERTR-ND
8 Bit Digital to Analog Converter 8 16-WQFN (3x3)

8 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC43608RTER - 916726-DAC43608RTER - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC43608RTER
916726-DAC43608RTER
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC43608RTER 916726-DAC43608RTER
Manufacturer: Texas Instruments Win Source Part Number: 916726-DAC43608RTER Operating Temperature Range: -40°C ~ 125°C Features: 8 Bit Digital to Analog Converter 8 16-WQFN (3x3) Package: 16-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DAC43608 Categories: Integrated Circuits (ICs) Case / Package: 16-WQFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-DAC43608RTERDKR, 296-DAC43608RTERCT, 296-DAC43608RTERTR

Manufacturer: Texas Instruments
Win Source Part Number: 916726-DAC43608RTER
Operating Temperature Range: -40°C ~ 125°C
Features: 8 Bit Digital to Analog Converter 8 16-WQFN (3x3)
Package: 16-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DAC43608
Categories: Integrated Circuits (ICs)
Case / Package: 16-WQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DAC43608RTERDKR, 296-DAC43608RTERCT, 296-DAC43608RTERTR

Buy Now Datasheet
Automotive 8-bit Digital-to-Analog Converter IC - 701-DAC43608RTER - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 8-bit Digital-to-Analog Converter IC
701-DAC43608RTER
Automotive 8-bit Digital-to-Analog Converter IC 701-DAC43608RTER
8-Bit 8-Ch I2C Voltage-Output DAC, 16-WQFN, Automotive Product overview: DAC43608RTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC43608RTER can be used for catalog matching and distributor lookup.

8-Bit 8-Ch I2C Voltage-Output DAC, 16-WQFN, Automotive Product overview: DAC43608RTER from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Automotive, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC43608RTER can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC43608RTER - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC43608RTER
Data Acquisition - Digital to Analog Converters (DAC) DAC43608RTER
DIGITAL TO ANALOG CONVERTER

DIGITAL TO ANALOG CONVERTER

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC43608RTER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC43608RTER
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC43608RTER
DIGITAL TO ANALOG CONVERTER

DIGITAL TO ANALOG CONVERTER

Supplier's Site
Digital to Analog Converters (DAC) - DAC43608RTER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC43608RTER
Digital to Analog Converters (DAC) DAC43608RTER
8 Bit Digital to Analog Converter 8 16-WQFN (3x3)

8 Bit Digital to Analog Converter 8 16-WQFN (3x3)

Buy Now

Technical Specifications

  DigiKey DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 296-DAC43608RTERDKR-ND 296-DAC43608RTERCT-ND 296-DAC43608RTERTR-ND 916726-DAC43608RTER 701-DAC43608RTER DAC43608RTER DAC43608RTER DAC43608RTER
Product Name Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC43608RTER Automotive 8-bit Digital-to-Analog Converter IC Data Acquisition - Digital to Analog Converters (DAC) Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC)
Interface Type I2C; I2C I2C; I2C I2C; I2C I2C; I²C
Package Type 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad 16-WQFN (3x3) 16-WFQFN Exposed Pad 16-WFQFN Exposed Pad
Packing Method Digi-Reel® Cut Tape (CT) Tape Reel Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR Tape Reel; Tape & Reel (TR)
Pins 16 16 16
Resolution 8 bits 8 bits 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

AMC7891 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7891SRHHT - Texas Instruments
Specs
Package Type VQFN
Resolution 10 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Digital to Analogue Converters - 1904653 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details
Data Acquisition - Digital to Analog Converters (DAC) - 5962-87701032A - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
DNL 1 LSB
INL 0.5000 LSB
View Details
Industrial 3.3V TSSOP Digital-to-Analog Converter IC - 768-WM8524CGEDT/R - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers