Cirrus Logic, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8524CGEDT/R WM8524CGEDT/R

Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036501-WM8524CGEDT/R Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036501-WM8524CGEDT/R Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8524CGEDT/R - 036501-WM8524CGEDT/R - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8524CGEDT/R
036501-WM8524CGEDT/R
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8524CGEDT/R 036501-WM8524CGEDT/R
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 036501-WM8524CGEDT/R Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2.97 V to 3.63 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 036501-WM8524CGEDT/R
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2.97 V to 3.63 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Industrial 3.3V TSSOP Digital-to-Analog Converter IC
768-WM8524CGEDT/R
Industrial 3.3V TSSOP Digital-to-Analog Converter IC 768-WM8524CGEDT/R
24-Bit DAC, 1-Ch, Serial, 3.3V, Industrial, TSSOP-16 Product overview: WM8524CGEDT/R from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, 3.3V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8524CGEDT/R can be used for catalog matching and distributor lookup.

24-Bit DAC, 1-Ch, Serial, 3.3V, Industrial, TSSOP-16 Product overview: WM8524CGEDT/R from Cirrus Logic is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Industrial, 3.3V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-WM8524CGEDT/R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - WM8524CGEDT/R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
WM8524CGEDT/R
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose WM8524CGEDT/R
IC DAC/AUDIO 24BIT 192K 16TSSOP

IC DAC/AUDIO 24BIT 192K 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 036501-WM8524CGEDT/R 768-WM8524CGEDT/R WM8524CGEDT/R
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - WM8524CGEDT/R Industrial 3.3V TSSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type I2S
Unlock Full Specs
to access all available technical data