Manufacturer: Texas Instruments
Win Source Part Number: 916725-DAC38RF89IAAV
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
Package: Tray
Package: 144-FBGA, FCBGA
Mounting: Surface Mount
Family Name: DAC38RF89
Categories: Integrated Circuits (ICs)
Case / Package: 144-FCBGA (10x10)
ECCN: 3A001A5B2B
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
IC DAC 14BIT 144-FCBGA
Dual-Channel, 14-Bit, 8.4-GSPS, 1x-24x Interpolating, 5 & 7.5 GHz PLL Digital-to-Analog Converter 144-FCBGA -40 to 85 Product overview: DAC38RF89IAAV from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 7.5 GHz. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 7.5 GHz, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC38RF89IAAV can be used for catalog matching and distributor lookup.
IC DAC 14BIT V-OUT 144FCBGA
14 Bit Digital to Analog Converter 2 144-FCBGA (10x10)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 916725-DAC38RF89IAAV | DAC38RF89IAAV-ND | 701-DAC38RF89IAAV | DAC38RF89IAAV | DAC38RF89IAAV |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC38RF89IAAV | Digital to Analog Converters (DAC) | Dual 7.5 GHz Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) |
| Package Type | 144-FCBGA (10x10) | 144-FBGA, FCBGA | 144-FBGA, FCBGA | 144-FBGA, FCBGA | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Interface Type | JESD204B | ||||
| Packing Method | Tray | Tray; Bulk; BulkTrayTray | Tray | ||
| Pins | 144 |