Texas Instruments Standard Linear and Logic Digital To Analog Converter Dac, 12 Bit, 500Msps, Vqfn-64; Resolution (Bits) Texas Instruments DAC3164IRGC25

Description
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 500MSPS, VQFN-64; Resolution (Bits):12bit; Sampling Rate:500MSPS; Input Channel Type:Differential; Supply Voltage Range:1.71V to 1.89V, 3.15V to 3.45V; ADC / DAC Case Style:VQFN RoHS Compliant: Yes
Description
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 500MSPS, VQFN-64; Resolution (Bits):12bit; Sampling Rate:500MSPS; Input Channel Type:Differential; Supply Voltage Range:1.71V to 1.89V, 3.15V to 3.45V; ADC / DAC Case Style:VQFN RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Digital To Analog Converter Dac, 12 Bit, 500Msps, Vqfn-64; Resolution (Bits) Texas Instruments - 19X9927 - Newark, An Avnet Company
Chicago, IL, United States
Digital To Analog Converter Dac, 12 Bit, 500Msps, Vqfn-64; Resolution (Bits) Texas Instruments
19X9927
Digital To Analog Converter Dac, 12 Bit, 500Msps, Vqfn-64; Resolution (Bits) Texas Instruments 19X9927
DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 500MSPS, VQFN-64; Resolution (Bits):12bit; Sampling Rate:500MSPS; Input Channel Type:Differential; Supply Voltage Range:1.71V to 1.89V, 3.15V to 3.45V; ADC / DAC Case Style:VQFN RoHS Compliant: Yes

DIGITAL TO ANALOG CONVERTER DAC, 12 BIT, 500MSPS, VQFN-64; Resolution (Bits):12bit; Sampling Rate:500MSPS; Input Channel Type:Differential; Supply Voltage Range:1.71V to 1.89V, 3.15V to 3.45V; ADC / DAC Case Style:VQFN RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Digital-to-Analog Converters
Product Number 19X9927
Product Name Digital To Analog Converter Dac, 12 Bit, 500Msps, Vqfn-64; Resolution (Bits) Texas Instruments
Resolution 12 bits
Unlock Full Specs
to access all available technical data

Similar Products

SCM9B-3100/4100 Computer-to-Analog Output Module, Voltage Output Module - SCM9B-3100/4100 - Dataforth Corporation
Specs
Outputs Analog Voltage Output
Form Factor Panel / Chassis Mount
Agency Approval CE
View Details
PCI 4 Analog Output Card - PCI-DA12-4 - American Portwell Technology Inc.
American Portwell Technology Inc.
Specs
Outputs Analog Voltage Output; Analog Current Output
Form Factor PC Board
Bus / Interface PCI; PCI-X
View Details
IO60 Data Acquisition Module - IO60-M410 - WINSYSTEMS, INC.
Specs
Outputs Analog Voltage Output; Analog Current Output
Form Factor PC Board
Agency Approval RoHS Compliant
View Details