Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC1220E

Description
IC DAC 20BIT V-OUT 16SSOP
Datasheet
Description
IC DAC 20BIT V-OUT 16SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC1220E - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC1220E
Digital to Analog Converters (DAC) DAC1220E
IC DAC 20BIT V-OUT 16SSOP

IC DAC 20BIT V-OUT 16SSOP

Supplier's Site Datasheet
Ic, 20Bit Dac, Smd, 1220, Ssop16; Resolution (Bits) Texas Instruments - 36AJ8828 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 20Bit Dac, Smd, 1220, Ssop16; Resolution (Bits) Texas Instruments
36AJ8828
Ic, 20Bit Dac, Smd, 1220, Ssop16; Resolution (Bits) Texas Instruments 36AJ8828
IC, 20BIT DAC, SMD, 1220, SSOP16; Resolution (Bits):20bit; Sampling Rate:500SPS; Data Interface:Serial, SPI; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:QSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

IC, 20BIT DAC, SMD, 1220, SSOP16; Resolution (Bits):20bit; Sampling Rate:500SPS; Data Interface:Serial, SPI; Supply Voltage Range:4.75V to 5.25V; ADC / DAC Case Style:QSOP; No. of Pins:16Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC1220E 36AJ8828
Product Name Digital to Analog Converters (DAC) Ic, 20Bit Dac, Smd, 1220, Ssop16; Resolution (Bits) Texas Instruments
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Voltage Signal Conditioning Instruments - 703 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details