DAC, 12BIT, VSSOP-8; Resolution (Bits):12bit; Sampling Rate:-; Data Interface:I2C; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:VSSOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC DAC 12BIT V-OUT 8VSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 29AH3873 | DAC121C085CIMM/NOPB |
| Product Name | Dac, 12Bit, Vssop-8; Resolution (Bits) Texas Instruments | Digital to Analog Converters (DAC) |
| Resolution | 12 bits |