IC, 10BIT DAC RL-RL O/P, POWERWISE; Resolution (Bits):10bit; Sampling Rate:-; Data Interface:3 Wire, Serial; Supply Voltage Range:2.7V to 5.5V; ADC / DAC Case Style:SOP; No. of Pins:8Pins; Input Channel Type:Serial; Operating RoHS Compliant: Yes
IC DAC 10BIT V-OUT 8VSSOP
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Digital-to-Analog Converters | Signal Conditioners |
| Product Number | 52AH6989 | DAC101S101CIMM/NOPB |
| Product Name | Ic, 10Bit Dac Rl-Rl O/p, Powerwise; Resolution (Bits) Texas Instruments | Digital to Analog Converters (DAC) |
| Resolution | 10 bits |