Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1166375-DAC101S101CI
Manufacturer Homepage: www.national.com
Alternative Parts (Cross-Reference): AD5611ACPZ-RL7; DAC101S101CIMKX; DAC101S101QCMKX;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
10-Bit DAC, SPI, Unipolar Voltage Output, TSOT-6 Product overview: DAC101S101CIMK from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC101S101CIMK can be used for catalog matching and distributor lookup.
10 Bit Digital to Analog Converter 1 SOT-23-THIN
10 Bit Digital to Analog Converter 1 SOT-23-THIN
IC DAC 10BIT V-OUT TSOT23-6
IC DAC 10BIT V-OUT TSOT23-6
IC DAC 10BIT V-OUT TSOT23-6
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 1166375-DAC101S101CIMK | 701-DAC101S101CIMK | DAC101S101CIMKTR-ND | DAC101S101CIMK | DAC101S101CIMK | 815-DAC101S101CIMK | DAC101S101CIMK |
| Product Name | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC101S101CIMK | Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | IC DAC 10BIT V-OUT TSOT23-6 | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI, Serial, 3-WIRE | SPI | Serial; SPI; SPI, DSP | SPI; SPI, DSP | |||
| Package Type | TSOT | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | SOT-23-6 Thin, TSOT-23-6 | ||
| Resolution | 10 bits | 10 bits | 10 bits | 1.25 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel; Tape & Reel (TR) |