SERIAL INPUT LOADING, 3us SETTLING TIME, 8-BIT DAC, DSO10, LLP-10 Product overview: DAC084S085CISDX from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC084S085CISDX can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 812022-DAC084S085CIS
Packaging: Reel
Mounting Style: SMD
Output Type: Voltage - Buffered
Architecture: String DAC
Number of Bits: 8
Data Interface: SPI, DSP
Reference Type: External
Voltage - Supply, Analog: 2.7V ~ 5.5V
Voltage - Supply, Digital: 2.7V ~ 5.5V
Part Status: Obsolete (End Of Life)
Settling Time: 4.5μs
Number of D/A Converters: 4
Differential Output: No
INL/DNL (LSB): ±0.14, +0.04 (Maximum)
Supplier Device Package: 10-WSON (3x3)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 10-WFDFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Part Number Series: DAC084S085
8 Bit Digital to Analog Converter 4 10-WSON (3x3)
8 Bit Digital to Analog Converter 4 10-WSON (3x3)
IC DAC 8BIT V-OUT 10WSON
IC DAC 8BIT V-OUT 10WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC084S085CISDX | 812022-DAC084S085CISDX | DAC084S085CISDX-ND | DAC084S085CISDX | DAC084S085CISDX | DAC084S085CISDX |
| Product Name | 8-bit Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC084S085CISDX | Digital to Analog Converters (DAC) | Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI, Serial, 3-WIRE | SPI; SPI, DSP | SPI | SPI; SPI, DSP | ||
| Resolution | 8 bits | 8 bits | 8 bits | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Packing Method | Tape Reel; Reel | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| Settling Time | 4.5 µs | 4.5 µs | 4.5 µs |