Texas Instruments High-Performance Analog Digital to Analog Converters (DAC) DAC0830LCN

Description
8 Bit Digital to Analog Converter 1 20-PDIP
Request a Quote Datasheet
Description
8 Bit Digital to Analog Converter 1 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC0830LCN-ND - DigiKey
Thief River Falls, MN, United States
Digital to Analog Converters (DAC)
DAC0830LCN-ND
Digital to Analog Converters (DAC) DAC0830LCN-ND
8 Bit Digital to Analog Converter 1 20-PDIP

8 Bit Digital to Analog Converter 1 20-PDIP

Buy Now Datasheet
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0830LCN - 1166345-DAC0830LCN - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0830LCN
1166345-DAC0830LCN
Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0830LCN 1166345-DAC0830LCN
Manufacturer: Texas Instruments Win Source Part Number: 1166345-DAC0830LCN Family Name: DAC0830 Manufacturer Homepage: www.ti.com RoHS State: Request Verification Alternative Parts (Cross-Reference): DAC1006LCN; DAC1006LCWM; DAC0830LCV/NOPB; Introduction Date: May 01, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166345-DAC0830LCN
Family Name: DAC0830
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): DAC1006LCN; DAC1006LCWM; DAC0830LCV/NOPB;
Introduction Date: May 01, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) - DAC0830LCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
DAC0830LCN
Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) DAC0830LCN
IC DAC 8BIT A-OUT 20DIP

IC DAC 8BIT A-OUT 20DIP

Supplier's Site
Digital to Analog Converters (DAC) - DAC0830LCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
DAC0830LCN
Digital to Analog Converters (DAC) DAC0830LCN
8 Bit Digital to Analog Converter 1 20-PDIP

8 Bit Digital to Analog Converter 1 20-PDIP

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - DAC0830LCN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
DAC0830LCN
Data Acquisition - Digital to Analog Converters (DAC) DAC0830LCN
IC DAC 8BIT A-OUT 20DIP

IC DAC 8BIT A-OUT 20DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number DAC0830LCN-ND 1166345-DAC0830LCN DAC0830LCN DAC0830LCN DAC0830LCN
Product Name Digital to Analog Converters (DAC) Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC0830LCN Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Interface Type Parallel; Parallel Parallel; Parallel
Package Type DIP; PDIP; "20-DIP (0.300"", 7.62mm)" DIP; 20-DIP (0.300\", 7.62mm) DIP; 20-DIP (0.300\", 7.62mm)
Packing Method Tube Tube; Tube Tube; Tube
Resolution 8 bits 8 bits
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Digital to Analogue Converters - 1898759 - RS Components, Ltd.
Specs
Package Type TQFN
Pins 8
Resolution 18 bits
View Details
DAC38J82 Dual-Channel, 16-Bit, 2.5 GSPS, DAC with JESD204B Interface - DAC38J82IAAVR - Texas Instruments
Specs
Interface Type JESD204B
Package Type FCBGA
Screening Level Catalog
View Details
5 suppliers
Universal Semiconductor, Inc.
Specs
Package Type DIP
Production Status Full-Production
Screening Level Commercial; Industrial
View Details