The DAC082S085CIMMX is an 8-bit dual digital-to-analog converter (DAC) from Quarktwin Technology Ltd. It operates on a power supply range of 2.7 V to 5.5 V and features low power consumption, drawing 0.6 mW at 3 V and 1.6 mW at 5 V during normal operation, and less than 0.3 µW in power-down mode. The device is designed for applications such as battery-powered instruments and programmable voltage sources. It offers rail-to-rail output, ensuring maximum output dynamic range, and supports simultaneous output updating. The DAC082S085CIMMX is packaged in a compact 10-pin VSSOP or WSON format, making it suitable for space-constrained designs. It features a three-wire serial interface compatible with SPI, QSPI, and DSP interfaces, operating at clock rates up to 40 MHz. The device is rated for an industrial temperature range of -40°C to 105°C, ensuring reliability in various environments.
SERIAL INPUT LOADING, 3us SETTLING TIME, 8-BIT DAC, PDSO10, MSOP-10 Product overview: DAC082S085CIMMX from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, MSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, MSOP, Digital-to-Analog Converter IC, Digital to Analog Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 701-DAC082S085CIMMX can be used for catalog matching and distributor lookup.
8 Bit Digital to Analog Converter 2 10-VSSOP
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1166341-DAC082S085CI
Manufacturer Homepage: www.national.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
8 Bit Digital to Analog Converter 2 10-VSSOP
IC DAC 8BIT V-OUT 10VSSOP
IC DAC 8BIT V-OUT 10VSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 701-DAC082S085CIMMX | DAC082S085CIMMX-ND | 1166341-DAC082S085CIMMX | DAC082S085CIMMX | DAC082S085CIMMX | DAC082S085CIMMX |
| Product Name | 8-bit MSOP Digital-to-Analog Converter IC | Digital to Analog Converters (DAC) | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - DAC082S085CIMMX | Digital to Analog Converters (DAC) | Data Acquisition - Digital to Analog Converters (DAC) | Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC) |
| Interface Type | SPI, Serial, 3-WIRE | SPI | SPI; SPI, DSP | |||
| Package Type | MSOP | "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Resolution | 8 bits | 8 bits | 8 bits | |||
| Dissipation | 2.3 milliwatts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |