Texas Instruments Standard Linear and Logic Digital to Analog Converters (DAC) DAC0800LCM/NOPB

Description
IC DAC 8BIT A-OUT 16SOIC
Datasheet
Description
IC DAC 8BIT A-OUT 16SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - DAC0800LCM/NOPB - ODG (Origin Data Global)
Shenzhen, China
Digital to Analog Converters (DAC)
DAC0800LCM/NOPB
Digital to Analog Converters (DAC) DAC0800LCM/NOPB
IC DAC 8BIT A-OUT 16SOIC

IC DAC 8BIT A-OUT 16SOIC

Supplier's Site Datasheet
Ic, 8Bit Dac, Parallel, 16Soic; Resolution (Bits) Texas Instruments - 33AH3896 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 8Bit Dac, Parallel, 16Soic; Resolution (Bits) Texas Instruments
33AH3896
Ic, 8Bit Dac, Parallel, 16Soic; Resolution (Bits) Texas Instruments 33AH3896
IC, 8BIT DAC, PARALLEL, 16SOIC; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:CMOS, Parallel, TTL; Supply Voltage Range:± 4.5V to ± 18V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

IC, 8BIT DAC, PARALLEL, 16SOIC; Resolution (Bits):8bit; Sampling Rate:-; Data Interface:CMOS, Parallel, TTL; Supply Voltage Range:± 4.5V to ± 18V; ADC / DAC Case Style:SOIC; No. of Pins:16Pins; Input Channel Type:Parallel; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Signal Conditioners Digital-to-Analog Converters
Product Number DAC0800LCM/NOPB 33AH3896
Product Name Digital to Analog Converters (DAC) Ic, 8Bit Dac, Parallel, 16Soic; Resolution (Bits) Texas Instruments
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details