The CY74FCT827ATQCT is a 10-bit buffer with 3-state outputs in a 24-pin SSOP package, designed for high-capacitance bus interfacing with matched rise and fall times. It supports partial-power-down operation via I_off circuitry and operates with a supply voltage of 4.75 V to 5.25 V. The device sinks up to 64 mA and sources up to 32 mA per output, with operating temperature range from -40°C to 85°C. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The output enable is NANDed for flexible control.
10-Bit Buffers/Drivers with 3-State Outputs 24-SSOP -40 to 85
10-Bit 3-State Buffer/Driver, 5V, 15ns, SSOP Product overview: CY74FCT827ATQCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT827ATQCT can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT827ATQCT | 704-CY74FCT827ATQCT |
| Product Name | CY74FCT827T 10-Bit Buffers/Drivers with 3-State Outputs | 5V SSOP Interface Transceiver IC |
| Technology | FCT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |