Rochester Electronics Logic - Flip Flops 54LS112LM

Description
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
Datasheet
Description
J-K FLIP-FLOP, 2 FUNC, NEGATIVE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 54LS112LM - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
54LS112LM
Logic - Flip Flops 54LS112LM
J-K FLIP-FLOP, 2 FUNC, NEGATIVE

J-K FLIP-FLOP, 2 FUNC, NEGATIVE

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 54LS112LM
Product Name Logic - Flip Flops
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
Flip Flops - 74AHC1G79GW,165-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 5.5V
View Details
4 suppliers
Logic - Flip Flops - 74ACT273SCX - Lingto Electronic Limited
Specs
fMAX 189 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details