The CY74FCT543T is an octal latched transceiver with 3-state outputs, designed for bidirectional data flow with separate control inputs for each direction. It is packaged in a 24-pin QSOP format and operates over a supply voltage range of 4.75 V to 5.25 V. The device supports partial-power-down operation via I_off circuitry and features matched rise and fall times. Output sink current is rated at 64 mA, with source current at 32 mA, and operating temperature ranges from -40°C to 85°C. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
Octal Registered Transceivers with 3-State Outputs 24-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | CY74FCT543CTQCTE4 |
| Product Name | CY74FCT543T Octal Registered Transceivers with 3-State Outputs |
| Technology | FCT |
| Device Type | Transceiver |
| Features | RoHS |