The CY74FCT541TQCT is an 8-bit noninverting buffer/line driver with 3-state outputs in a 20-pin SSOP package. It operates from a 4.75 V to 5.25 V supply voltage, supports a -40°C to 85°C operating temperature range, and provides a maximum sink current of 64 mA and a maximum source current of 32 mA. The device features matched rise and fall times, I_off for partial-power-down operation, and exceeds 2000-V human-body model, 200-V machine model, and 1000-V charged-device model ESD protection ratings.
Octal Buffers and Line Drivers with 3-State Outputs 20-SSOP -40 to 85
Bus Driver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT541TQCT | CY74FCT541TQCT |
| Product Name | CY74FCT541T Octal Buffers and Line Drivers with 3-State Outputs | |
| Technology | FCT | |
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |