Texas Instruments AM26C31 Quadruple Differential Line Driver AM26C31CN

Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quadruple Differential Line Driver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM26C31 Quadruple Differential Line Driver - AM26C31CN - Texas Instruments
Dallas, TX, United States
AM26C31 Quadruple Differential Line Driver
AM26C31CN
AM26C31 Quadruple Differential Line Driver AM26C31CN
Quadruple Differential Line Driver 16-PDIP 0 to 70

Quadruple Differential Line Driver 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31CN - 1016533-AM26C31CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31CN
1016533-AM26C31CN
Interface - Interface - Drivers, Receivers, Transceivers - AM26C31CN 1016533-AM26C31CN
Manufacturer: Texas Instruments Win Source Part Number: 1016533-AM26C31CN Packaging: Tube/Rail Mounting: Through Hole Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): AM26C31CDR; AM26C31CDBR; AM26C31CN; AM26C31CNSR; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 1016533-AM26C31CN
Packaging: Tube/Rail
Mounting: Through Hole
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): AM26C31CDR; AM26C31CDBR; AM26C31CN; AM26C31CNSR;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now Datasheet
Singapore, Singapore
Quad 5V Interface Transceiver IC
710-AM26C31CN
Quad 5V Interface Transceiver IC 710-AM26C31CN
Quad 4-Ch Differential Line Driver 10Mbps 5V 16-PDIP Transceiver Product overview: AM26C31CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31CN can be used for catalog matching and distributor lookup.

Quad 4-Ch Differential Line Driver 10Mbps 5V 16-PDIP Transceiver Product overview: AM26C31CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-AM26C31CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RS-422 Interface IC
AM26C31CN
RS-422 Interface IC AM26C31CN
RS-422 Interface IC Quad Diff

RS-422 Interface IC Quad Diff

Buy Now Datasheet
Drivers, Receivers, Transceivers - AM26C31CN - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
AM26C31CN
Drivers, Receivers, Transceivers AM26C31CN
IC DRIVER 4/0 16DIP

IC DRIVER 4/0 16DIP

Supplier's Site Datasheet
Ic, Rs422/485 Line Driver; Device Type Texas Instruments - 28AH1907 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rs422/485 Line Driver; Device Type Texas Instruments
28AH1907
Ic, Rs422/485 Line Driver; Device Type Texas Instruments 28AH1907
IC, RS422/485 LINE DRIVER; Device Type:Line; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

IC, RS422/485 LINE DRIVER; Device Type:Line; IC Interface Type:RS422; No. of Drivers:4Drivers; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Driver Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AM26C31CN 1016533-AM26C31CN 710-AM26C31CN AM26C31CN AM26C31CN 28AH1907
Product Name AM26C31 Quadruple Differential Line Driver Interface - Interface - Drivers, Receivers, Transceivers - AM26C31CN Quad 5V Interface Transceiver IC RS-422 Interface IC Drivers, Receivers, Transceivers Ic, Rs422/485 Line Driver; Device Type Texas Instruments
Device Type Line / Bus Driver Receiver Transceiver Driver
Features RoHS RoHS RoHS RoHS
# of Tx 4 #
# of Rx 0 #
Data Rate 10000 kbps 10000 kbps 10000 to ? kbps
Unlock Full Specs
to access all available technical data

Similar Products

SN54HCT244 Octal Buffers And Line Drivers With 3-State Outputs - 85130012A - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
2 suppliers
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
CD54HC244 High Speed CMOS Logic Non-Inverting Octal Buffer/Line Drivers with 3-State Outputs - CD54HC244F3A - Texas Instruments
Specs
Technology HC
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers