The CY74FCT541ATSOCT is an 8-bit noninverting buffer/line driver with 3-state outputs, housed in a 20-pin SOIC package. It operates over a temperature range of -40°C to 85°C, supports TTL input and output logic levels, and provides a maximum sink current of 64 mA and source current of 32 mA per output. The device features matched rise and fall times, I_off circuitry for partial-power-down operation, and ESD protection exceeding JESD22 standards (2000 V HBM, 200 V MM, 1000 V CDM).
Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC -40 to 85
8-Ch 3-State Buffer IC, 5V, 4.8ns, SOIC Product overview: CY74FCT541ATSOCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT541ATSOCT
Bus Driver, FCT Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT541ATSOCT | 704-CY74FCT541ATSOCT | CY74FCT541ATSOCT |
| Product Name | CY74FCT541T Octal Buffers and Line Drivers with 3-State Outputs | 5V SOIC Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |