Nexperia B.V. Latches HEF4043BT,652

Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
Request a Quote Datasheet
Description
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 1727-1771-ND - DigiKey
Thief River Falls, MN, United States
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO

S-R Latch 4 Channel 1:1 IC Tri-State 16-SO

Buy Now Datasheet
 - HEF4043BT,652 - Rochester Electronics
Newburyport, MA, United States
R-S Latch, 4000/14000/40000 Series, 1-Func, High Level Triggered, 4-Bit, True Output, CMOS, PDSO16

R-S Latch, 4000/14000/40000 Series, 1-Func, High Level Triggered, 4-Bit, True Output, CMOS, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - 1370959-HEF4043BT,652 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1370959-HEF4043BT,652
Integrated Circuits (ICs) - Logic - Latches 1370959-HEF4043BT,652
Win Source Part Number: 1370959-HEF4043BT,65 2 Category: Integrated Circuits (ICs) - Logic - Latches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 4000B Package: Tube Product Status: Obsolete Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: HEF4043 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 15V Output Type: Tri-State Logic Type: S-R Latch Current - Output High, Low: 3mA, 3mA Independent Circuits: 4 Delay Time - Propagation: 15ns

Win Source Part Number: 1370959-HEF4043BT,652
Category: Integrated Circuits (ICs) - Logic - Latches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 4000B
Package: Tube
Product Status: Obsolete
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: HEF4043
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 15V
Output Type: Tri-State
Logic Type: S-R Latch
Current - Output High, Low: 3mA, 3mA
Independent Circuits: 4
Delay Time - Propagation: 15ns

Buy Now Datasheet
Latches - HEF4043BT,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO

S-R Latch 4 Channel 1:1 IC Tri-State 16-SO

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - HEF4043BT,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
HEF4043BT,652
Integrated Circuits (ICs) - Logic - Latches HEF4043BT,652
IC R/S LATCH 3-STATE QUAD 16SOIC

IC R/S LATCH 3-STATE QUAD 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 1727-1771-ND HEF4043BT,652 1370959-HEF4043BT,652 HEF4043BT,652 HEF4043BT,652
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type S-R
Output Characteristics 3-State
Supply Voltage 3V ~ 15V 3V ~ 15V 1.5V; 3V ~ 15V 1.5V
Low-level Output Current (Sink) 3 mA 3 mA
High-level Output Current (Source) 3 mA 3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74LVCH162373ADGG,5-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.2V ~ 3.6V
View Details
3 suppliers
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers
Logic - Latches - 74ABT373CMSA - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 64 mA
High-level Output Current (Source) 32 mA
View Details
4-Bit Latch - 9314/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead Flat Pack
View Details