The CY74FCT2827CTQCT is a 10-bit buffer with 3-state outputs and integrated 25-Ω series resistors to reduce transmission-line reflections. It is packaged in a 24-pin SSOP (DBQ) with dimensions compatible with a 330.0 mm reel, 16.4 mm tape width, and 8.0 mm pocket width. The device operates from -40°C to 85°C with a supply voltage of 4.75 V to 5.25 V, provides 12 mA sink and 15 mA source current, and supports partial-power-down operation via Ioff circuitry. ESD protection exceeds 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Input and output logic levels are TTL-compatible, and rise and fall times are matched for improved signal integrity.
10-Bit Buffers/Drivers with 3-State Outputs and Series Damping Resistors 24-SSOP -40 to 85
10-Bit 3-State Buffer/Driver, 5V, SSOP, Gold Plating Product overview: CY74FCT2827CTQCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT2827CTQCT
Bus Driver, FCT Series, 16-Func, 10-Bit, True Output, CMOS, PDSO24
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT2827CTQCT | 704-CY74FCT2827CTQCT | CY74FCT2827CTQCT |
| Product Name | CY74FCT2827T 10-Bit Buffers/Drivers with 3-State Outputs and Series Damping Resistors | 5V SSOP Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |