The CY74FCT2543ATQCT is an 8-bit latched transceiver with 3-state outputs and integrated series termination resistors to reduce transmission-line reflections. It is packaged in a 24-pin SSOP (DBQ) with dimensions supporting a 2500-unit tape and reel configuration. The device operates over a temperature range of -40°C to 85°C and supports I_off for partial-power-down operation. It features matched rise and fall times, 12-mA sink and 15-mA source current capability, TTL-compatible input and output levels, and ESD protection exceeding JESD22-A114-A (2000 V HBM), A115-A (200 V MM), and C101 (1000 V CDM). Supply voltage is specified at 4.75 V to 5.25 V.
Octal Registered Transceivers with 3-State Outputs and Series Damping Resistors 24-SSOP -40 to 85
Octal Registered Transceivers with 3-State Outputs and Series Damping Resistors 24-SSOP -40 to 85 Product overview: CY74FCT2543ATQCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT2543ATQCT
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT2543ATQCT | 704-CY74FCT2543ATQCT |
| Product Name | CY74FCT2543T Octal Registered Transceivers with 3-State Outputs and Series Damping Resistors | SSOP Interface Transceiver IC |
| Technology | FCT | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |