8-bit buffer/line driver with 3-state outputs in 20-pin SOIC package, operating from -40°C to 85°C, with 64-mA sink and 32-mA source output current, ESD protection exceeding JESD22-A114-A (2000-V human-body model), JESD22-A115-A (200-V machine model), and JESD22-C101 (1000-V charged-device model), and matched rise and fall times.
Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC -40 to 85
Bus Driver, FCT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
8-Ch 3-State Buffer IC, 5V, SOIC, CMOS, 3.6ns Product overview: CY74FCT244DTSOCT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT244DTSOCT
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT244DTSOCT | CY74FCT244DTSOCT | 704-CY74FCT244DTSOCT |
| Product Name | CY74FCT244T Octal Buffers and Line Drivers with 3-State Outputs | 5V SOIC Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |