The CY74FCT244CTSOC is an 8-bit buffer/line driver with 3-state outputs in a 20-pin SOIC package, operating from -40°C to 85°C. It features matched rise and fall times, TTL-compatible input and output levels, and supports partial-power-down operation with I off circuitry. The device offers 64-mA maximum sink current and 32-mA source current per output, with ESD protection exceeding 2000-V human-body model and 1000-V charged-device model. It is designed for memory address driving, clock driving, and bus-oriented applications.
Octal Buffers and Line Drivers with 3-State Outputs 20-SOIC -40 to 85
Octal 3-State Buffer/Line Driver, 8-Bit, 5V, SOIC Product overview: CY74FCT244CTSOC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 5V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT244CTSOC can be used for catalog matching and distributor lookup.
Bus Driver, FCT Series, 8-Func, 4-Bit, True Output, CMOS, PDSO20
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT244CTSOC | 704-CY74FCT244CTSOC | CY74FCT244CTSOC |
| Product Name | CY74FCT244T Octal Buffers and Line Drivers with 3-State Outputs | 8-bit 5V SOIC Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |