The CY74FCT244ATPC is an 8-bit buffer/line driver with 3-state outputs in a 20-pin PDIP package, operating from -40°C to 85°C. It supports TTL input and output levels, features matched rise and fall times, and is designed for memory address driving and bus-oriented applications. The device provides 64 mA sink current and 32 mA source current per output, with ESD protection exceeding 2000 V human-body model and 1000 V charged-device model. It is compatible with partial-power-down operation and fully interfaces with TTL, NMOS, and CMOS devices without external components.
Octal Buffers and Line Drivers with 3-State Outputs 20-PDIP -40 to 85
Bus Driver, FCT Series, 8-Func, 4-Bit, True Output, CMOS, PDIP20
8-Ch 3-State Buffer IC, 5V, 4.6ns, PDIP Product overview: CY74FCT244ATPC from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CY74FCT244ATPC can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CY74FCT244ATPC | CY74FCT244ATPC | 704-CY74FCT244ATPC |
| Product Name | CY74FCT244T Octal Buffers and Line Drivers with 3-State Outputs | 5V Interface Transceiver IC | |
| Technology | FCT | ||
| Device Type | Line / Bus Driver; Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS |