Nexperia B.V. Flip Flops 74HCS74BQX

Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote Datasheet
Description
IC FF D-TYPE 2-ELE 1-BIT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flip Flops - 1727-74HCS74BQXTR-ND - DigiKey
Thief River Falls, MN, United States
IC FF D-TYPE 2-ELE 1-BIT

IC FF D-TYPE 2-ELE 1-BIT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Flip-Flops
Product Number 1727-74HCS74BQXTR-ND
Product Name Flip Flops
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
Propagation Delay 13 ns
Low-level Output Current (Sink) 7.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74ACT11374DW - Lingto Electronic Limited
Specs
fMAX 70 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
SN54LVC74A DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET - 5962-9761601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 3.6V; 2.7,3.3
View Details
4 suppliers
Octal D-type flip-flop with reset; positive-edge trigger - 74HCT273PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers