Integrated Device Technology Octal Transparent Latch 74FCT373CTSOG8

Description
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )
Request a Quote Datasheet
Description
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Octal Transparent Latch - 74FCT373CTSOG8 - Integrated Device Technology
San Jose, CA, USA
Octal Transparent Latch
74FCT373CTSOG8
Octal Transparent Latch 74FCT373CTSOG8
The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )

The 74FCT373T is an octal transparent latch that has 3-state outputs and is intended for bus oriented applications. When Latch Enable ( LE ) is high, the flip-flops appear transparent to the data and when LE is low, the data that meets the set-up time is latched. The 74FCT373T operates at -40C to +85C. (For Mil version, see 54FCT373T )

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - 74FCT373CTSOG8
114538-74FCT373CTSOG8
Logic - Logic - Latches - 74FCT373CTSOG8 114538-74FCT373CTSOG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 114538-74FCT373CTSOG 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 15mA, 48mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 114538-74FCT373CTSOG8
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 15mA, 48mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Integrated Device Technology Win Source Electronics
Product Category Logic Latches Logic Latches
Product Number 74FCT373CTSOG8 114538-74FCT373CTSOG8
Product Name Octal Transparent Latch Logic - Logic - Latches - 74FCT373CTSOG8
Supply Voltage 5V 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC 300 MIL; SOIC 20-SOIC; SOIC
Number of Pins 20
Unlock Full Specs
to access all available technical data

Similar Products

Latches - 74HC75DB,118-ND - DigiKey
Specs
Latch Type Transparent-D
Output Characteristics Differential
Supply Voltage 2V ~ 6V
View Details
4 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BPWR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
7 suppliers
3.3V 16-Bit Transparent Latch - 74FCT163373CPAG - Integrated Device Technology
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
3 suppliers